☰
MAX4209EVKIT+
MAX4209EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX4209
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 21200
MAX4209EVKIT+ vs MAX4450EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Instrumentation
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
0.055V/?s
485V/?s
Voltage - Supply, Single/Dual
25 mA
70 mA
Board Type
1.4 mA
6.5 mA
Supplied Contents
2.85V ~ 5.5V, ?.425V ~ 2.25V
4.5V ~ 11V, ?.25V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4208, MAX4209
MAX4450
Current - Output / Channel
7.5 kHz
210 MHz