Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Logarithmic
Output Type
Single-Ended, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
120 mA
58 mA
Supplied Contents
3.15V ~ 11V, ?.575V ~ 5.5V
2.7V ~ 11V, ?.7V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4213, MAX4215
MAX4206
Current - Output / Channel
300 MHz
-