☰
MAX4213EVKIT+
MAX4213EVKIT+
Obsolete
Description:  MAX4213 EVAL KIT+
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7440
MAX4213EVKIT+ vs MAX4450EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
600V/?s
485V/?s
Voltage - Supply, Single/Dual
120 mA
70 mA
Board Type
5.5 mA
6.5 mA
Supplied Contents
3.15V ~ 11V, ?.575V ~ 5.5V
4.5V ~ 11V, ?.25V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4213, MAX4215
MAX4450
Current - Output / Channel
300 MHz
210 MHz