Channels per IC
1 - Single
3 - Triple
Amplifier Type
Voltage Feedback
Transimpedance
Output Type
Single-Ended, Rail-to-Rail
Differential, Single-Ended
Voltage - Supply, Single/Dual
120 mA
56 mA
Supplied Contents
3.15V ~ 11V, ?.575V ~ 5.5V
5V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4213, MAX4215
MAX3654
Current - Output / Channel
300 MHz
-