☰
MAX4213EVKIT
MAX4213EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX4213
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29520
MAX4213EVKIT vs MAX9939EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Voltage Feedback
Programmable Gain
Output Type
Single-Ended, Rail-to-Rail
Differential
Slew Rate
600V/?s
9V/?s
Voltage - Supply, Single/Dual
120 mA
70 mA
Board Type
5.5 mA
3.4 mA
Supplied Contents
3.15V ~ 11V, ?.575V ~ 5.5V
2.9V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4213, MAX4215
MAX9939
Current - Output / Channel
300 MHz
-