☰
MAX4223EVKIT
MAX4223EVKIT
Active
Description:  EVALUATION KIT FOR MAX4223
Manufacturer:  Maxim Integrated
History Price: $37.69
In Stock: 32160
MAX4223EVKIT vs MAX4213EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Feedback
Voltage Feedback
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
1100V/?s
600V/?s
Voltage - Supply, Single/Dual
80 mA
120 mA
Board Type
6 mA
5.5 mA
Supplied Contents
5.7V ~ 11V, ?.85V ~ 5.5V
3.15V ~ 11V, ?.575V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4223, MAX4224
MAX4213, MAX4215
Current - Output / Channel
1 GHz
300 MHz