Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX4223EVKIT
MAX4223EVKIT
Active
Op Amp Evaluation Boards
Description:
EVALUATION KIT FOR MAX4223
Manufacturer:
Maxim Integrated
Datasheet:
MAX4223EVKIT Datasheet
History Price: $37.69
In Stock: 6320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4223EVKIT vs MAX4278EVKIT-SO
Part No
MAX4223EVKIT
MAX4278EVKIT-SO
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Feedback
Buffer
Output Type
Single-Ended
Single-Ended
Slew Rate
1100V/?s
1600V/?s
Voltage - Supply, Single/Dual
80 mA
100 mA
Board Type
6 mA
8 mA
Supplied Contents
5.7V ~ 11V, ?.85V ~ 5.5V
?V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4223, MAX4224
MAX4278
Current - Output / Channel
1 GHz
310 MHz