Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Feedback
General Purpose
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
1100V/?s
30V/?s
Voltage - Supply, Single/Dual
80 mA
560 ?A
Supplied Contents
5.7V ~ 11V, ?.85V ~ 5.5V
4.5V ~ 36V, ?.25V ~ 18V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4223, MAX4224
MAX9632
Current - Output / Channel
1 GHz
-