Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX4231EVKIT+
MAX4231EVKIT+
Active
Op Amp Evaluation Boards
Description:
KIT EVALUATION FOR MAX4231
Manufacturer:
Maxim Integrated
Datasheet:
MAX4231EVKIT+ Datasheet
History Price: $77.44
In Stock: 5820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4231EVKIT+ vs MAX4450EVKIT
Part No
MAX4231EVKIT+
MAX4450EVKIT
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
10V/?s
485V/?s
Voltage - Supply, Single/Dual
200 mA
70 mA
Board Type
1.2 mA
6.5 mA
Supplied Contents
2.7V ~ 5.5V
4.5V ~ 11V, ?.25V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4231
MAX4450
Current - Output / Channel
-
210 MHz