☰
MAX4231EVKIT+
MAX4231EVKIT+
Active
Description:  KIT EVALUATION FOR MAX4231
Manufacturer:  Maxim Integrated
History Price: $77.44
In Stock: 5820
MAX4231EVKIT+ vs MAX9626EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Differential
Output Type
Single-Ended, Rail-to-Rail
Differential
Slew Rate
10V/?s
6500V/?s
Voltage - Supply, Single/Dual
200 mA
100 mA
Board Type
1.2 mA
59 mA
Supplied Contents
2.7V ~ 5.5V
2.85V ~ 5.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4231
MAX9626
Current - Output / Channel
-
700 MHz