Channels per IC
1 - Single
1 - Single
Amplifier Type
Buffer
Voltage Feedback
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
1600V/?s
485V/?s
Voltage - Supply, Single/Dual
100 mA
70 mA
Supplied Contents
?V
4.5V ~ 11V, ?.25V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4278
MAX4450
Current - Output / Channel
310 MHz
210 MHz