☰
MAX4383EVKIT
MAX4383EVKIT
Obsolete
Description:  EVAL KIT FOR MAX4383
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26160
MAX4383EVKIT vs MAX4213EVKIT
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Channels per IC
4 - Quad
1 - Single
Amplifier Type
Voltage Feedback
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
485V/?s
600V/?s
Voltage - Supply, Single/Dual
75 mA
120 mA
Board Type
7.5 mA
5.5 mA
Supplied Contents
4.5V ~ 11V, ?.25V ~ 5.5V
3.15V ~ 11V, ?.575V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4383
MAX4213, MAX4215
Current - Output / Channel
210 MHz
300 MHz