☰
MAX4450EVKIT
MAX4450EVKIT
Obsolete
Description:  EVAL KIT MAX4450 (ULTRA-SMALL, L
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2080
MAX4450EVKIT vs MAX4213EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
485V/?s
600V/?s
Voltage - Supply, Single/Dual
70 mA
120 mA
Board Type
6.5 mA
5.5 mA
Supplied Contents
4.5V ~ 11V, ?.25V ~ 5.5V
3.15V ~ 11V, ?.575V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4450
MAX4213, MAX4215
Current - Output / Channel
210 MHz
300 MHz