Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Zero-Drift
Output Type
Single-Ended, Rail-to-Rail
Single-Ended
Slew Rate
485V/?s
0.7V/?s
Voltage - Supply, Single/Dual
70 mA
150 mA
Supplied Contents
4.5V ~ 11V, ?.25V ~ 5.5V
1.6V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4450
MAX9617
Current - Output / Channel
210 MHz
-