Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Current Sense
Output Type
Single-Ended, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
36 mA
15 mA
Supplied Contents
1.8V ~ 5.5V
2.7V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s), Cable(s)
-3db Bandwidth
MAX4470
MAX9611
Current - Output / Channel
-
4 MHz