Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Differential
Output Type
Single-Ended, Rail-to-Rail
Differential
Slew Rate
0.002V/?s
6500V/?s
Voltage - Supply, Single/Dual
36 mA
100 mA
Supplied Contents
1.8V ~ 5.5V
2.85V ~ 5.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4470
MAX9626
Current - Output / Channel
-
700 MHz