Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5003EVKIT
MAX5003EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5003
Manufacturer:
Maxim Integrated
Datasheet:
MAX5003EVKIT Datasheet
History Price: Obsolete
In Stock: 13640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5003EVKIT vs MAX17014EVKIT+
Part No
MAX5003EVKIT
MAX17014EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
5V
3.3V, 16V, 35V, -6V
Current - Output
1A
2A, 1.5A, 100mA, 50mA
Voltage - Input
36V ~ 72V
10.8V ~ 13.2V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5003
MAX17014
Power - Output
-
-