☰
MAX5003EVKIT
MAX5003EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5003
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27320
MAX5003EVKIT vs MAX8627EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
1A
1A
Voltage - Input
36V ~ 72V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5003
MAX8627
Power - Output
-
-