☰
MAX5003EVKIT50W
MAX5003EVKIT50W
Obsolete
Description:  EVAL KIT MAX5003-50W (HIGH-VOLTA
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2240
MAX5003EVKIT50W vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
5V, 15V, -5V
Current - Output
10A
200mA, 20mA, 20mA
Voltage - Input
36V ~ 72V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
250kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5003
MAX1748
Power - Output
50 W
-