☰
MAX5015EVKIT+
MAX5015EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX 5015
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31280
MAX5015EVKIT+ vs MAX1678EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
10A
100mA
Voltage - Input
36V ~ 72V
0.87V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
275kHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5015
MAX1678
Power - Output
-
-