☰
MAX5015EVKIT
MAX5015EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5015
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 36920
MAX5015EVKIT vs MAX17062EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
5V
15V, 29V, -15V
Current - Output
10A
600mA, 30mA, 30mA
Voltage - Input
36V ~ 72V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
275kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5015
MAX17062
Power - Output
-
-