Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5021EVKIT
MAX5021EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL MAX5021
Manufacturer:
Maxim Integrated
Datasheet:
MAX5021EVKIT Datasheet
History Price: Obsolete
In Stock: 42300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5021EVKIT vs MAX15031EVKIT+
Part No
MAX5021EVKIT
MAX15031EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Not For New Designs
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
-
Current - Output
-
70V
Voltage - Input
-
4mA
Regulator Topology
Forward Converter
2.9V ~ 5.5V
Frequency - Switching
262kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5021
Board(s)
Power - Output
-
MAX15031