☰
MAX5022EVKIT
MAX5022EVKIT
Active
Description:  EVAL KIT FOR MAX5022
Manufacturer:  Maxim Integrated
History Price: $64.96
In Stock: 21840
MAX5022EVKIT vs MAX15053EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
1A
1.8V
Voltage - Input
85 ~ 265 VAC
2A
Regulator Topology
Flyback
2.7V ~ 5.5V
Frequency - Switching
262kHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5022
Board(s)
Power - Output
5 W
MAX15053