Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5022EVKIT
MAX5022EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5022
Manufacturer:
Maxim Integrated
Datasheet:
MAX5022EVKIT Datasheet
History Price: $64.96
In Stock: 32480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5022EVKIT vs MAX17094EVKIT+
Part No
MAX5022EVKIT
MAX17094EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
AC/DC, Primary Side
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
5V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
1A
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
85 ~ 265 VAC
1.8V ~ 5.5V
Regulator Topology
Flyback
Boost, Inverting
Frequency - Switching
262kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5022
MAX17094
Power - Output
5 W
-