Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5022EVKIT
MAX5022EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5022
Manufacturer:
Maxim Integrated
Datasheet:
MAX5022EVKIT Datasheet
History Price: $64.96
In Stock: 21840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5022EVKIT vs MAX1724EVKIT+
Part No
MAX5022EVKIT
MAX1724EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
5V
3.3V, 3.6V
Current - Output
1A
100mA
Voltage - Input
85 ~ 265 VAC
0.91V ~ 3.3V
Regulator Topology
Flyback
Boost
Frequency - Switching
262kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5022
MAX1722, MAX1723, MAX1724
Power - Output
5 W
-