☰
MAX5022EVKIT
MAX5022EVKIT
Active
Description:  EVAL KIT FOR MAX5022
Manufacturer:  Maxim Integrated
History Price: $64.96
In Stock: 21840
MAX5022EVKIT vs MAX1771EVKIT-SO
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
1A
500mA
Voltage - Input
85 ~ 265 VAC
5V
Regulator Topology
Flyback
Boost
Frequency - Switching
262kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5022
MAX1771
Power - Output
5 W
-