☰
MAX5022EVKIT
MAX5022EVKIT
Active
Description:  EVAL KIT FOR MAX5022
Manufacturer:  Maxim Integrated
History Price: $64.96
In Stock: 23280
MAX5022EVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
1A
1A
Voltage - Input
85 ~ 265 VAC
1.2V ~ 5.5V
Regulator Topology
Flyback
Boost
Frequency - Switching
262kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5022
MAX8815A
Power - Output
5 W
5 W