☰
MAX5026EVKIT
MAX5026EVKIT
Active
Description:  EVAL KIT FOR MAX5026
Manufacturer:  Maxim Integrated
History Price: $32.47
In Stock: 33480
MAX5026EVKIT vs MAX15041EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
30V
-
Current - Output
6mA
3.3V
Voltage - Input
3V ~ 11V
3A
Regulator Topology
Boost
4.5V ~ 28V
Frequency - Switching
500kHz
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5026
Board(s)
Power - Output
-
MAX15041