Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5026EVKIT
MAX5026EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5026
Manufacturer:
Maxim Integrated
Datasheet:
MAX5026EVKIT Datasheet
History Price: $32.47
In Stock: 33480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5026EVKIT vs MAX15053EVKIT+
Part No
MAX5026EVKIT
MAX15053EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
30V
-
Current - Output
6mA
1.8V
Voltage - Input
3V ~ 11V
2A
Regulator Topology
Boost
2.7V ~ 5.5V
Frequency - Switching
500kHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5026
Board(s)
Power - Output
-
MAX15053