☰
MAX5026EVKIT
MAX5026EVKIT
Active
Description:  EVAL KIT FOR MAX5026
Manufacturer:  Maxim Integrated
History Price: $32.47
In Stock: 43060
MAX5026EVKIT vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
30V
9V, 20V, -7V
Current - Output
6mA
200mA, 10mA, 10mA
Voltage - Input
3V ~ 11V
2.7V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5026
MAX1889
Power - Output
-
-