☰
MAX5035EVKIT
MAX5035EVKIT
Active
Description:  EVAL KIT FOR MAX5035
Manufacturer:  Maxim Integrated
History Price: $40.59
In Stock: 36560
MAX5035EVKIT vs MAX15066EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
1A
1.8V
Voltage - Input
8V ~ 76V
4A
Regulator Topology
Buck
4.5V ~ 16V
Frequency - Switching
125kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5035
Board(s)
Power - Output
-
MAX15066