Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5035EVKIT
MAX5035EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5035
Manufacturer:
Maxim Integrated
Datasheet:
MAX5035EVKIT Datasheet
History Price: $40.59
In Stock: 10960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5035EVKIT vs MAX16920BEVKIT+
Part No
MAX5035EVKIT
MAX16920BEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
5V
3.3V, 3.3V, 5V, 5V
Current - Output
1A
1.5A, 600mA, 150mA, 150mA
Voltage - Input
8V ~ 76V
5.5V ~ 18V
Regulator Topology
Buck
Buck
Frequency - Switching
125kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5035
MAX16920B
Power - Output
-
-