☰
MAX5035EVKIT
MAX5035EVKIT
Active
Description:  EVAL KIT FOR MAX5035
Manufacturer:  Maxim Integrated
History Price: $40.59
In Stock: 3640
MAX5035EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
0.8V, 1.3V
Current - Output
1A
10A, 10A
Voltage - Input
8V ~ 76V
5V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
125kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5035
MAX5066
Power - Output
-
-