☰
MAX5037EVKIT
MAX5037EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5037
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6760
MAX5037EVKIT vs MAX15032EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.1V ~ 1.85V
-
Current - Output
52A
30V
Voltage - Input
8V ~ 13.2V
20mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
250kHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5037
Board(s)
Power - Output
-
MAX15032