☰
MAX5037EVKIT
MAX5037EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5037
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37880
MAX5037EVKIT vs MAX1748EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.1V ~ 1.85V
5V, 15V, -5V
Current - Output
52A
200mA, 20mA, 20mA
Voltage - Input
8V ~ 13.2V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
250kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5037
MAX1748
Power - Output
-
-