Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5037EVKIT
MAX5037EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5037
Manufacturer:
Maxim Integrated
Datasheet:
MAX5037EVKIT Datasheet
History Price: Obsolete
In Stock: 6760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5037EVKIT vs MAX1771EVKIT-SO
Part No
MAX5037EVKIT
MAX1771EVKIT-SO
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.1V ~ 1.85V
12V
Current - Output
52A
500mA
Voltage - Input
8V ~ 13.2V
5V
Regulator Topology
Buck
Boost
Frequency - Switching
250kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5037
MAX1771
Power - Output
-
-