☰
MAX5042EVKIT
MAX5042EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5042
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32800
MAX5042EVKIT vs MAX15066EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
8A
1.8V
Voltage - Input
?6V ~ 75V
4A
Regulator Topology
Buck
4.5V ~ 16V
Frequency - Switching
250kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5042
Board(s)
Power - Output
-
MAX15066