☰
MAX5042EVKIT
MAX5042EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5042
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39200
MAX5042EVKIT vs MAX1676EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V or 5V
Current - Output
8A
-
Voltage - Input
?6V ~ 75V
0.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
250kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5042
MAX1676
Power - Output
-
-