☰
MAX5042EVKIT
MAX5042EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5042
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39200
MAX5042EVKIT vs MAX8784EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Isolated
6, Non-Isolated
Voltage - Output
5V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
8A
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
?6V ~ 75V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
250kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5042
MAX8784
Power - Output
-
-