☰
MAX5051EVKIT
MAX5051EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5051
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30040
MAX5051EVKIT vs MAX15005AEVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
3, Isolated
Voltage - Output
3.3V
-
Current - Output
15A
3V, 60V, 110V
Voltage - Input
36V ~ 72V
650mA, 55mA, 12mA
Regulator Topology
Buck
6.5V ~ 16V
Frequency - Switching
250kHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5051
Board(s)
Power - Output
-
MAX15005A