Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5051EVKIT
MAX5051EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5051
Manufacturer:
Maxim Integrated
Datasheet:
MAX5051EVKIT Datasheet
History Price: Obsolete
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5051EVKIT vs MAX15023EVKIT+
Part No
MAX5051EVKIT
MAX15023EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
15A
1.2V, 3.3V
Voltage - Input
36V ~ 72V
10A, 5A
Regulator Topology
Buck
9V ~ 16V
Frequency - Switching
250kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5051
Board(s)
Power - Output
-
MAX15023