☰
MAX5052AEVKIT
MAX5052AEVKIT
Obsolete
Description:  EVAL KIT FOR MAX5052
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41680
MAX5052AEVKIT vs MAX15022EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
2, Isolated
4, Non-Isolated
Voltage - Output
5V, 15V
-
Current - Output
1.5A, 100mA
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
36V ~ 72V
4A, 2A, 500mA, 500mA
Regulator Topology
Buck
4.5V ~ 5.5V
Frequency - Switching
262kHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5052A
Board(s)
Power - Output
-
MAX15022