☰
MAX5052AEVKIT
MAX5052AEVKIT
Obsolete
Description:  EVAL KIT FOR MAX5052
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41840
MAX5052AEVKIT vs MAX1889EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
3, Non-Isolated
Voltage - Output
5V, 15V
9V, 20V, -7V
Current - Output
1.5A, 100mA
200mA, 10mA, 10mA
Voltage - Input
36V ~ 72V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
262kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5052A
MAX1889
Power - Output
-
-