☰
MAX5058EVKIT
MAX5058EVKIT
Obsolete
Description:  BOARD EVAL FOR MAX5058
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6540
MAX5058EVKIT vs MAX1518EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
15A
13V, 25V, -8V
Voltage - Input
?6V ~ 72V
650mA, 15mA, 10mA
Regulator Topology
Forward Converter
4.5V ~ 5.5V
Frequency - Switching
250kHz
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5058
Board(s)
Power - Output
-
MAX1518