☰
MAX5058EVKIT
MAX5058EVKIT
Obsolete
Description:  BOARD EVAL FOR MAX5058
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26560
MAX5058EVKIT vs MAX17117EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Isolated
4, Non-Isolated
Voltage - Output
3.3V
4.25V, 8.5V, 23V, -6V
Current - Output
15A
250mA, 200mA, 20mA, 10mA
Voltage - Input
?6V ~ 72V
2.3V ~ 5.5V
Regulator Topology
Forward Converter
Boost, Inverting
Frequency - Switching
250kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5058
MAX17117
Power - Output
-
-