☰
MAX5058EVKIT
MAX5058EVKIT
Obsolete
Description:  BOARD EVAL FOR MAX5058
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39940
MAX5058EVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
15A
1A
Voltage - Input
?6V ~ 72V
1.2V ~ 5.5V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
250kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5058
MAX8815A
Power - Output
-
5 W