☰
MAX5060EVKIT
MAX5060EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5060
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44480
MAX5060EVKIT vs MAX1531EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
20A
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
10V ~ 14V
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Buck
10.5V ~ 24V
Frequency - Switching
270kHz
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5060
Board(s)
Power - Output
-
MAX1531