☰
MAX5065EVKIT
MAX5065EVKIT
Obsolete
Description:  KIT EVAL MAX5065 (DUAL-PHASE +0.
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38240
MAX5065EVKIT vs MAX15032EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.3V
-
Current - Output
10A
30V
Voltage - Input
10V ~ 14V
20mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
250kHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5065
Board(s)
Power - Output
-
MAX15032