☰
MAX5065EVKIT
MAX5065EVKIT
Obsolete
Description:  KIT EVAL MAX5065 (DUAL-PHASE +0.
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38240
MAX5065EVKIT vs MAX17103EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.3V
4.25V, 8.5V, 23V, -6V
Current - Output
10A
250mA, 200mA, 20mA, 20mA
Voltage - Input
10V ~ 14V
2.3V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
250kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5065
MAX17103
Power - Output
-
-