☰
MAX5065EVKIT
MAX5065EVKIT
Obsolete
Description:  KIT EVAL MAX5065 (DUAL-PHASE +0.
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38280
MAX5065EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.3V
0.8V, 1.3V
Current - Output
10A
10A, 10A
Voltage - Input
10V ~ 14V
5V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
250kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5065
MAX5066
Power - Output
-
-